MODUK - TS 10246
Rubber to Metal Bonding Agent Type QX
| Organization: | MODUK |
| Publication Date: | 2 June 1982 |
| Status: | active |
| Page Count: | 9 |
scope:
This specification relates to a one-part solvent-borne heat curing adhesive, Type QX, suitable for bonding nitrile rubbers (with compositions similar to that in Annex A) during vulcanization. It may also be used for other nitrile, polyacrylate and polyurethane compounds but its suitability should be checked before each application.
The designation 'Type QX' indicates that the material is of a quality suitable for certain applications where a high degree of compatibility with explosives is a requirement. However, compatibility with all explosives in all environments has not been established and Design Authorities should seek advice on particular applications from the Director, Propellants, Explosives and Rocket Motor Establishments, Waltham Abbey.
Document History