UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - ISO/IEC ISP 10609-2-99

Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 2: Subnetwork-Type Independent Requirements for Group TC

inactive, Most Current
Organization: CSA
Publication Date: 1 January 1999
Status: inactive
Page Count: 21
scope:

This part of ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection(OSI) environment. It specifies a combination of OSI standards, which collectively provide the connection-mode Transport Service using the connection-mode Network Service.

This part of ISO/IEC ISP 10609 is applicable to the provision of the connection-mode Transport Service in end systems attached to any type of subnetwork from which the standardized connection-mode Network Service can be made available.

Profiles of the Connection-mode Transport Service over Connection-mode Network Service are grouped according to their required support of transport protocol class(es).

Group TB : Includes transport protocol classes 0, 2 and 4

Group TC : Includes transport protocol classes 0 and 2

Group TD : Includes transport protocol class 0

Group TE : Includes transport protocol class 2

This part of ISO/IEC ISP 10609 specifies the subnetwork-type independent requirements for Group TC.

Document History

ISO/IEC ISP 10609-2-99
January 1, 1999
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 2: Subnetwork-Type Independent Requirements for Group TC
This part of ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection(OSI) environment. It specifies a combination of OSI standards, which...
January 1, 1999
Information Technology - International Standardized Profiles TB, TC, TD and TE - Connection-Mode Transport Service over Connection-Mode Network Service - Part 2: Subnetwork-Type Independent Requirements for Group TC
This part of ISO/IEC ISP 10609 is applicable to end systems concerned with operating in the Open Systems Interconnection(OSI) environment. It specifies a combination of OSI standards, which...

References

Advertisement