ISO 13402
Surgical and Dental Hand Instruments - Determination of Resistance Against Autoclaving, Corrosion and Thermal Exposure
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 1995 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Surgical instruments and materials): | 11.040.30 |
| ICS Code (Dental equipment): | 11.060.20 |
scope:
This International Standard describes test methods to determine the resistance of stainless steel surgical and dental hand instruments against autoclaving, corrosion and thermal exposure.
The requirements for such tests are defined and stated in the product Standard along with the number of cycles for each test procedure.
Other, additional, tests may also be required.
Document History
ISO 13402
August 1, 1995
Surgical and Dental Hand Instruments - Determination of Resistance Against Autoclaving, Corrosion and Thermal Exposure
This International Standard describes test methods to determine the resistance of stainless steel surgical and dental hand instruments against autoclaving, corrosion and thermal exposure.
The...