UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 5199

Technical Specifications for Centrifugal Pumps - Class II

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 March 2002
Status: active
Page Count: 64
ICS Code (Pumps): 23.080
scope:

This International Standard specifies the requirements for Class II centrifugal pumps of single-stage, multistage, horizontal or vertical construction, with any drive and any installation for general application. Pumps used in the chemical process industries (e.g. those conforming to ISO 2858) are typical of those covered by this International Standard.

This International Standard includes design features concerned with installation, maintenance and safety for these pumps including baseplate, couplings and auxiliary piping, but it does not specify any requirements for the driver other than those related to its rated power output.

Where application of this International Standard has been called for and requires a specific design feature, alternative designs may be offered which meet the intent of this International Standard provided that the alternative is described in detail.

Pumps not complying with all the requirements of this International Standard may be offered for consideration provided that all deviations are stated.

Document History

ISO 5199
March 15, 2002
Technical Specifications for Centrifugal Pumps - Class II
This International Standard specifies the requirements for Class II centrifugal pumps of single-stage, multistage, horizontal or vertical construction, with any drive and any installation for general...
January 1, 1986
Technical Specifications for Centrifugal Pumps - Class II
A description is not available for this item.

References

Advertisement