MODUK - TS 10063B
Polycarbonate Moulding Material, Glass Filled Type QX, Grades A and B
| Organization: | MODUK |
| Publication Date: | 23 February 1971 |
| Status: | active |
| Page Count: | 7 |
scope:
This specification relates to two grades of glass-filled polycarbonate moulding material of natural colour, suitable for the production of articles by injection moulding. However, material supplied to this specification may not necessarily be received in a suitable condition for injection moulding and may require to be dried before use.
The designation 'Type QX' indicates that the material is suitable for certain applications where a high degree of compatibility with explosives is a requirement. However, compatibility with all explosives in all environments has not been established, and Design Authorities should seek advice on particular applications from the Director, Propellants, Explosives and Rocket Motor Establishment, Waltham Abbey.
Document History