ISO 273
Fasteners - Clearance Holes for Bolts and Screws
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1979 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Fasteners in general): | 21.060.01 |
scope:
SCOPE AND FIELD OF APPLICATION
This International Standard specifies clearance hole diameters for general purpose applications. These values result from bearing area calculations in connection with ISO bolt and nut product standards.
NOTE - Clearance holes for special applications should be selected on the basis of design requirements.
Document History
ISO 273
January 1, 1979
Fasteners - Clearance Holes for Bolts and Screws
SCOPE AND FIELD OF APPLICATION
This International Standard specifies clearance hole diameters for general purpose applications. These values result from bearing area calculations in connection with...