FORD WSS-M4G323-A8
SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 3 June 2020 |
| Status: | inactive |
| Page Count: | 6 |
scope:
The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a gasket profile. These materials are ready for use as received, requiring no catalyst or heat cure.
Document History
FORD WSS-M4G323-A8
June 3, 2020
SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a gasket...
May 12, 1998
SEALANT, SILICONE RUBBER, OXIME CURED, HIGH VISCOSITY
1. SCOPE The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a...