NPFC - COE CRD-C 53-01
TEST METHOD FOR CONSISTENCY OF NO-SLUMP CONCRETE USING THE MODIFIED VEBE APPARATUS
| Organization: | NPFC |
| Publication Date: | 1 December 2001 |
| Status: | active |
| Page Count: | 4 |
scope:
This method covers the procedure for determining the consistency of no-slump concrete when the slump test (CRD-C 5) is not applicable. This method is applicable in both the laboratory and the field.
This method is considered applicable to concrete containing 50-mm (2-in.) nominal maximum size aggregate or smaller. If the nominal maximum size of the aggregate is larger than 50 mm (2 in.), the method is applicable for that portion of a concrete sample which is wet-sieved over a 50-mm (2-in.) sieve in accordance with CRD-C 4.
Document History