UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NPFC - MIL-DTL-28619

ANCHORS, STATO MOORING, 200 TO 15,000 POUNDS

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 20 October 1997
Status: active
Page Count: 10
scope:

This specification covers stato mooring anchors, including stabilizers, wedges, and palm extensions.

The anchor, with stabilizers, wedges, and palm extensions, should be one of the following classes, as specified (see 6.2):

Class 1: 200 pound (lb) (91 kilogram (kg)) nominal weight. Class 2: 3,000 lb (1 361 kg) nominal weight. Class 3: 6,000 lb (2 722 kg) nominal weight. Class 4: 9,000 lb (4 083 kg) nominal weight. Class 5: 12,000 lb (5 443 kg) nominal weight. Class 6: 15,000 lb (6 804 kg) nominal weight.

Beneficial comments, recommendations, additions, deletions, clarifications, etc. and any data which may improve this document should be sent to: Commanding Officer (Code 15E2), Naval Construction Battalion Center, 1000 23rd Avenue, Port Hueneme, CA 93043-4301, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

intended Use:

Stato mooring anchors are for use as permanent mooring type anchors for use in mud or sand bottoms.

Stato mooring anchor characteristics were developed to obtain a high holding power to... View More

Document History

MIL-DTL-28619
October 20, 1997
ANCHORS, STATO MOORING, 200 TO 15,000 POUNDS
This specification covers stato mooring anchors, including stabilizers, wedges, and palm extensions. The anchor, with stabilizers, wedges, and palm extensions, should be one of the following...
August 26, 1994
ANCHORS, STATO MOORING, 200 TO 15,000 POUNDS
A description is not available for this item.
August 19, 1987
ANCHORS, STATO MOORING, 200 TO 15,000 POUNDS
A description is not available for this item.
March 31, 1980
ANCHORS, STATO MOORING, 200 TO 15,000 POUNDS
A description is not available for this item.
June 8, 1971
ANCHORS, STATO MOORING, 200 TO 15,000 POUNDS
A description is not available for this item.

References

Advertisement