UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - ISO/IEC ISP 10608-1-99

Information Technology - International Standardized Profile TAnnnn - Connection-Mode Transport Service over Connectionless-Mode Network Service - Part 1: General Overview and Subnetwork-Independent Requirements

inactive, Most Current
Organization: CSA
Publication Date: 1 January 1999
Status: inactive
Page Count: 29
scope:

This part of ISO/IEC ISP 10608 is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 standards, which collectively provide the Connection-mode Transport Service using the Connectionless-mode Network Service.

This part of ISO/IEC ISP 10608 is applicable to the provision of the Connection-mode Transport Service in end systems attached to any type of subnetwork from which the standardized Connectionless-mode Network Service can be made available.

Profiles of the Connection-mode Transport Service over Connectionless-mode Network Service are members of a single group, Group TA, and support a single transport class, ¡.e., Class 4.

Document History

ISO/IEC ISP 10608-1-99
January 1, 1999
Information Technology - International Standardized Profile TAnnnn - Connection-Mode Transport Service over Connectionless-Mode Network Service - Part 1: General Overview and Subnetwork-Independent Requirements
This part of ISO/IEC ISP 10608 is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 standards, which...
January 1, 1999
Information Technology - International Standardized Profile TAnnnn - Connection-Mode Transport Service over Connectionless-Mode Network Service - Part 1: General Overview and Subnetwork-Independent Requirements
This part of ISO/IEC ISP 10608 is applicable to end systems concerned with operating in the Open Systems Interconnection (OSI) environment. It specifies a combination of OS1 standards, which...

References

Advertisement