TIA-455-186
FOTP-186 Gauge Retention Force Measurement for Fiber Optic Components
| Organization: | TIA |
| Publication Date: | 1 July 1991 |
| Status: | active |
| Page Count: | 12 |
scope:
INTRODUCTION
Intent
This procedure is used to measure the retention characteristics
of the resilient member of a fiber optic component (most commonly a
connector). It is specifically intended for use when it is
impracticable to define acceptance/rejection
Description
The method is applicable to either male or female resilient members. For the case of a male member, a ring gauge is forced over the member and the minimum frictional force to pull it off is assessed by its ability to pick up a weight. The procedure is identical for a female resilient member except that a gauge pin is substituted for the ring gauge.
Alternative Procedures
This test procedure is an alternative to the measurement procedure, titled Gauge Retention Force, of IEC 874-1, Third Edition.
Document History