MODUK - DEF STAN 80-155
Paint System, High Build for the Interior of Bulk Fuel Tanks, Airless Spray Paint, Primer, Two-Pack Paint, Finish, Two-Pack, Solvent Free
inactive, Most Current
| Organization: | MODUK |
| Publication Date: | 1 October 1992 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This Standard specifies the requirements for a high build finishing system to provide a protective coating on the internal surfaces and cast iron fittings of bulk fuel tanks which will have no deleterious effect on fuels and fuel additives.
Document History
DEF STAN 80-155
October 1, 1992
Paint System, High Build for the Interior of Bulk Fuel Tanks, Airless Spray Paint, Primer, Two-Pack Paint, Finish, Two-Pack, Solvent Free
This Standard specifies the requirements for a high build finishing system to provide a protective coating on the internal surfaces and cast iron fittings of bulk fuel tanks which will have no...