UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - ISO/IEC 10168-1-01

Information Technology - Open Systems Interconnection - Structure of Management Information: Requirements and Guidelines for Implementation Conformance Statement Proformas Associated with OSI Management

inactive, Most Current
Organization: CSA
Publication Date: 1 February 2001
Status: inactive
Page Count: 49
scope:

This part of ISO/IEC 10168 specifies a test suite structure and test purposes for the Session protocol, as defined in ISO/IEC 8327-1 except for the symmetric synchronize and for the data separation functional units.

This part of ISO/IEC 10168 does not specify how the conformance tests are to be realized or used, nor how the test results are to be presented or used.

This part of ISO/IEC 10168 applies to conformance test suites for testing Session protocol implementations which operate over a connection oriented Transport service (ISO 8072) and which claim conformance to ISO/IEC 8327-1.

NOTE - The choice of test method may restrict the test purposes which can be realized.

This part of ISO/IEC 10168 does not include a general assessment of períormance, reliability or robustness of relevant protocol implementations, nor an assessment of the design of the protocol itself.

Document History

ISO/IEC 10168-1-01
February 1, 2001
Information Technology - Open Systems Interconnection - Structure of Management Information: Requirements and Guidelines for Implementation Conformance Statement Proformas Associated with OSI Management
This part of ISO/IEC 10168 specifies a test suite structure and test purposes for the Session protocol, as defined in ISO/IEC 8327-1 except for the symmetric synchronize and for the data separation...

References

Advertisement