UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - ISO/IEC ISP 12068-1-01

Information Technology - International Standardized Profile FDI 4 - Directory Data for OSI TP - Part 1: FDI 41 - Basic Naming and Addressing

inactive, Most Current
Organization: CSA
Publication Date: 1 February 2001
Status: inactive
Page Count: 20
scope:

General

ISOIIEC ISP 10616 profiles information to be stored within the Directory which is common to a variety of applications. ISOIIEC ISP 12068 augments this information with OS1 TP specific information.

Statements and conformance requirements stated in ISOIIEC ISP 1061 6 for the information profiled by ISOIIEC ISP 10616 are also valid for the OS1 TP specific information profiled by this international Standardized Profile.

ISOIIEC ISP 12068 specifies the use of the Directory, for OS1 TP, using existing object class and attribute type definitions from the Directory specifications themselves, and additional definitions.

These existing and additional definitions are also intended to support the use of the Directory by users of OS1 TP applications.

This part of ISOIIEC ISP 12068 defines those additional information which are needed to retrieve basic addressing information for applications using the OS1 TP service

Position within the taxonomy

ISOIIEC ISP 12068 is identified in ISOIIEC TR 10000-2 as "Information technology - International Standardized Profile FDI 4 - Directory data definitions - Use of the Directory for OS1 TP.

Scenario

 An OS1 TP application, by means of its associated DUA, obtains Directory information by accessing directly or indirectly one or more DSAs of the Directory

 

 

Document History

ISO/IEC ISP 12068-1-01
February 1, 2001
Information Technology - International Standardized Profile FDI 4 - Directory Data for OSI TP - Part 1: FDI 41 - Basic Naming and Addressing
General ISOIIEC ISP 10616 profiles information to be stored within the Directory which is common to a variety of applications. ISOIIEC ISP 12068 augments this information with OS1 TP specific...

References

Advertisement