UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NPFC - MIL-S-82359

SWITCH, ROTARY, VARIABLE RESISTOR ASSEMBLY TYPE

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 14 July 1969
Status: active
Page Count: 23
scope:

- This specification covers rotating, commutator type, switches constructed in potentiometer housings. They may be used with or without potentiometers. The switches are for use in training equipment only.

- Switch type designations shall be in the following form as specified (see 6.2):

Type designation form - single-section switches Style Terminal Board S16 A S16 B

- The style is identified by the letter "S" followed by a two-digit number; the letter identifies switch, rotary, variable resistor assembly type, and the number identifies the diameter in ⅛-inch increments.

- Terminal boards shall be of two types, the letter "A" designating a 110-degree arc terminal board, and the letter "B" designating 180-degree arc terminal board (see 3.3.5).

intended Use:

- The switch is used in simulator computational systems. The capability of angular placement of bus bars having various angular lengths provides for selection of switch ON/OFF positions as the... View More

Document History

MIL-S-82359
July 14, 1969
SWITCH, ROTARY, VARIABLE RESISTOR ASSEMBLY TYPE
- This specification covers rotating, commutator type, switches constructed in potentiometer housings. They may be used with or without potentiometers. The switches are for use in training equipment...

References

Advertisement