UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN EN 10048

Hot rolled narrow steel strip - Dimensional and geometrical tolerances

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 1996
Status: active
Page Count: 25
ICS Code (Non-alloyed steels): 77.140.45
scope:

This European Standard applies to uncoated hot rolled narrow steel strip, of width less than 600 mm, made of the steel grades covered by the following:

- EURONORMS 85, 86, 89, 96, 132;

- European Standards EN 10025, EN 10028-2, EN 10028-3, EN 10083-1, EN 10083-2, 10149-2, EN 10149-3, EN 10155, EN 10207 and EN 10208-2; EN 10083-3, EN 10088-2, EN 10113-2, EN 10113-3, EN 10137-2, EN 10137-3, EN

- draft European Standards prEN 10028-5, prEN 10028-6 and prEN 10084.

NOTE: This European Standard may be applied to other types of steels if agreed at the time of ordering.

This European Standard does not apply to hot roiled wide strip and narrow strip (width < 600 mm) obtained by slitting hot roiled wide strip. (The tolerances on shape and dimensions applicable to these products are given in EN 1005 1 .)

Document History

DIN EN 10048
October 1, 1996
Hot rolled narrow steel strip - Dimensional and geometrical tolerances
This European Standard applies to uncoated hot rolled narrow steel strip, of width less than 600 mm, made of the steel grades covered by the following: - EURONORMS 85, 86, 89, 96, 132; - European...

References

Advertisement