NPFC - MIL-PRF-12574
REFRIGERATION UNITS, MECHANICAL, PANEL TYPE, 5000 BTU FOR REFRIGERATOR, FIELD, PORTABLE (150 CUBIC FOOT)
| Organization: | NPFC |
| Publication Date: | 9 June 1997 |
| Status: | active |
| Page Count: | 24 |
scope:
This document covers two types of panel type, mechanical, refrigeration units having a capacity of 5000 British thermal units (Btu) per hour and used with a 150-cubic foot, portable field refrigerator (see 6.1).
The refrigeration units will be of the following types as specified (see 6.2):
Type I - Diesel Engine Driven
Type II - Electric Motor Driven
intended Use:
The refrigeration units covered by this specification are intended for worldwide field use by the Military under adverse climatic conditions without added protection from the elements. The... View More
Document History