DS/IEC 721-3-2
Classification of environmental conditions - Part 3: Classification of groups of environmental parameters and their severities - Transportation
inactive, Most Current
| Organization: | DS |
| Publication Date: | 1 January 1987 |
| Status: | inactive |
| ICS Code (Environmental testing): | 19.040 |
scope:
The standard defines the environmental conditions to which a product is subjected while being transported from one place to another after being made ready for dispatch from the manufacturing factory.
Document History
DS/IEC 721-3-2
January 1, 1987
Classification of environmental conditions - Part 3: Classification of groups of environmental parameters and their severities - Transportation
The standard defines the environmental conditions to which a product is subjected while being transported from one place to another after being made ready for dispatch from the manufacturing factory.