IEC 60603-5
Connectors for Frequencies Below 3 MHz for Use with Printed Boards Part 5: Edge-Socket Connectors and Two-Part Connectors for Double-Sided Printed Boards with 2.54 mm (0.1 in) Spacing
| Organization: | IEC |
| Publication Date: | 1 January 1987 |
| Status: | active |
| Page Count: | 53 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This standard covers a range of connectors with 2.54 mm (0.1 in) spacing intended to connect a double sided printed board to another printed board or wires.
Two kinds of connector are available:
- One-part edge-socket connector. Fixed connector or (female) receptacle is intended to mate with edge board contacts.
- Two-part connector. Fixed connector or (female) receptacle is intended to mate with free connector of board-mounted (male) connector.
For these two cases, fixed connectors or (female) receptacles are the same.
Fixed connectors are available with:
- solder terminations for wire,
- solder terminations for board up to 3.44 mm (0.135 in),
- wrapped terminations.
Free connectors are provided with flat solder terminations for double sided board of nominal thickness 1.6 mm (0.063 in).
For edge-socket connectors only, polarization and coding are available by means of a device mounted instead of two opposite contacts.
Document History