UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - CAN/CSA-ISO/IEC 14366-00

Information Technology - Test Methods for Measuring Conformance to Open Systems Interconnection (OSI) Abstract Data Manipulation C Language Interfaces - Binding for Application Program Interface (API)

inactive, Most Current
Organization: CSA
Publication Date: 1 March 2000
Status: inactive
Page Count: 75
scope:

This International Standard defines requirements for test methods for measuring conformance to ISO/IEC 14364 {4}.')

ISO/IEC 14364 {4} contains a programming language binding specification for ISO/IEC 14360 {2}, using the C programming language. ISO/IEC 14362 {3} contains language-independent requirements for test methods for measuring conformance to programming language binding specifications for ISO/IEC 14360 {2}, such as that contained in ISOAEC 14364 {4}. This International Standard contains C language specific requirements for the test methods. Taken in conjunction with the requirements imposed by ISO/IEC 14362 {3}, they constitute the requirements that shall be satisfied by test methods used for measuring conformance to ISO/IEC 14364 {41}

1)The numbers in curly brackets correspond to those of the references in 1.2.

Document History

CAN/CSA-ISO/IEC 14366-00
March 1, 2000
Information Technology - Test Methods for Measuring Conformance to Open Systems Interconnection (OSI) Abstract Data Manipulation C Language Interfaces - Binding for Application Program Interface (API)
This International Standard defines requirements for test methods for measuring conformance to ISO/IEC 14364 {4}.') ISO/IEC 14364 {4} contains a programming language binding specification for...

References

Advertisement