IEC 60060-3
High-Voltage Test Techniques Part 3: Definitions and requirements for on-site testing
| Organization: | IEC |
| Publication Date: | 1 February 2006 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Electrical and electronic testing): | 19.080 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This part of IEC 60060 is applicable to the following on-site test voltages and in service stresses, which are in relation to IEC 60060-1:
- direct voltage;
- alternating voltage;
- lightning impulse voltage of aperiodic or oscillating shape;
- switching impulse voltage of aperiodic or oscillating shape.
For special tests the following voltages are used:
- very low frequency voltage;
- damped alternating voltage.
This standard is applicable to equipment with a highest voltage Um greater than 1 kV. The selection of on-site test voltages, test procedures and test voltage levels for apparatus, equipment or installations is under the responsibility of the relevant technical committee. For special applications, on-site test voltages different from those described in this standard may be specified by the relevant technical committee.
NOTE 1 The different voltage waveforms listed above do not necessarily provide equal stress on the test object.
NOTE 2 The selection of the test voltage levels should take the larger tolerances and measuring uncertainties into account.
Document History