FORD FLTM AZ 102-02
PREPARATION OF SYNTHETIC ACIDIC AQUEOUS CONDENSATE
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 22 August 2000 |
| Status: | active |
| Page Count: | 2 |
scope:
Application
This method is used to prepare an aqueous mixture of organic and mineral acids simulating the acidic aqueous condensate that can form inside internal combustion engines. The solution is then used in aging tests as specified in Material Specifications or on Engineering Drawings to assess the suitability of materials for operation in such an environment.
Document History
FORD FLTM AZ 102-02
August 22, 2000
PREPARATION OF SYNTHETIC ACIDIC AQUEOUS CONDENSATE
Application
This method is used to prepare an aqueous mixture of organic and mineral acids simulating the acidic aqueous condensate that can form inside internal combustion engines. The solution is...
September 3, 1993
PREPARATION OF SYNTHETIC ACIDIC AQUEOUS CONDENSATE
A description is not available for this item.