DIN EN 10092-1
Hot rolled spring steel flat bars - Part 1: Flat bars; Dimensions and tolerances on shape and dimensions
| Organization: | DIN |
| Publication Date: | 1 January 2004 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Spring steels): | 77.140.25 |
| ICS Code (Steel bars and rods): | 77.140.60 |
scope:
This part of this European Standard specifies the nominal dimensions, tolerances on dimensions and shapes of hot rolled steel flat bars springs with three different types of profiles (A, B and C.). Formulas for the calculation the moment of inertia are specified in Appendix A.
This standard is applicable only to spring steel flat bars produced from steeel grades specified in in EN 10089.
Document History