UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 4407

Hydraulic Fluid Power - Fluid Contamination - Determination of Particulate Contamination by the Counting Method Using an Optical Microscope

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 April 2002
Status: active
Page Count: 22
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This International Standard specifies methods for determining the level of particulate contamination in liquids used in hydraulic systems by counting the number of particles deposited on the surface of a membrane filter using an optical microscope. It includes particle counting by two manual methods and image analysis, using either transmitted or incident lighting systems.

Particle sizes ≥ 2 µm can be sized and counted by this method, but the resolution and accuracy of the results will depend upon the optical system used and the capabilities of the operator.

All hydraulic fluids with a wide range of contamination levels can be analysed according to this International Standard. However, the counting uncertainty at the larger particle sizes increases if the volume filtered is reduced to allow smaller sized particles to be counted, where a fine precipitate or a high particle concentration is present.

Document History

ISO 4407
April 15, 2002
Hydraulic Fluid Power - Fluid Contamination - Determination of Particulate Contamination by the Counting Method Using an Optical Microscope
This International Standard specifies methods for determining the level of particulate contamination in liquids used in hydraulic systems by counting the number of particles deposited on the surface...
January 1, 1991
Hydraulic Fluid Power - Fluid Contamination - Determination of Particulate Contamination by the Counting Method Using a Microscope First Edition
A description is not available for this item.

References

Advertisement