UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DIN ISO 2923

Acoustics - Measurement of noise on board vessels (ISO 2923:1996 + Technical Corrigendum 1:1997)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2003
Status: active
Page Count: 10
ICS Code (Seagoing vessels): 47.040
ICS Code (Noise emitted by means of transport): 17.140.30
ICS Code (Inland navigation vessels): 47.060
scope:

This International Standard specifies techniques and conditions for the measurement of noise on board vessels, both inland and seagoing, in order to obtain reproducible and comparable measurements. The results may be used, for example, for the following:

- to compare various vessels;

- in delivery and acceptance tests for comparison with national or international legislation and owner's specifications;

- in monitoring tests;

- as a basis for further investigations and noise-abatement measures;

- as a bases to assess the noise exposure and the effects of the noise to which seafarers are exposed:

- to assess speech intelligibility;

- to assess the audibility of acoustical alarms.

The uncertainty of measurements on board vessels depends on several factors, for example, measurement techniques and environment conditions. Measurements made in conformity with this International Standard with few exceptions result in standard deviations of reproducibility of the equivalent continuous A-weighted sound pressure level equal to or less than 1,5 dB.

Document History

DIN ISO 2923
March 1, 2003
Acoustics - Measurement of noise on board vessels (ISO 2923:1996 + Technical Corrigendum 1:1997)
This International Standard specifies techniques and conditions for the measurement of noise on board vessels, both inland and seagoing, in order to obtain reproducible and comparable measurements....

References

Advertisement