FORD - S-M2E4634-B
FORMED PRESSED WOOD FIBRE BOARD COATED WITH AN HF-WELDING ADHESIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
| Organization: | FORD |
| Publication Date: | 19 February 2003 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE The material defined by these specifications is formed pressed wood fiber board, where the upper formed part is coated or reinforced with synthetic resin. The lower section is coated with an HFwelding adhesive on one side and waterproofed by impregnation or painting on the reverse side.
Document History
S-M2E4634-B
February 19, 2003
FORMED PRESSED WOOD FIBRE BOARD COATED WITH AN HF-WELDING ADHESIVE ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by these specifications is formed pressed wood fiber board, where the upper formed part is coated or reinforced with synthetic resin. The lower section is coated with an...
June 30, 1992
FIBRE BOARD, FORMED PRESSED WOOD COATED W/HG WELDING ADHESIVE
1. SCOPE The material defined by this specification is a formed pressed wood fibre board, where the upper formed part is coated or reinforced with synthetic resin. The lower section is coated with an...