UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

MODUK - DTD-5514B

Polychloroprene Rubbers (Heat Resistant) (07.81)

active, Most Current
Buy Now
Organization: MODUK
Publication Date: 1 January 1981
Status: active
Page Count: 5
scope:

The materials covered by this specification are intended for the production of items, such as sheets, mouldings and certain extrusions, where resistance to atmospheric ageing and ozone attack coupled with moderate resistance to petroleum-based lubricants and fuels is of prime importance. For selected applications they may be considered suitable for use between -40°C and, for continuous operation, 120°C, , whilst for short periods they may be used up to 150°C.

They are not considered suitable for applications involving total immersion in petroleum-based lubricants and fuels where stability of dimensions and other properties is essential or for use incontact with ester-based liquids.

NOTE. At ordinary temperatures and in the absence of hostile environments, eg when properly stored, these rubbers deteriorate only very slowly. However, the rate of deterioration increases markedl-v with increased temperature and the service Ive of the rubber therefore depends upon the operational temperature. Conversely, the maximum temperature at which the rubber ma-v be used depends upon the useful life required.

Document History

DTD-5514B
January 1, 1981
Polychloroprene Rubbers (Heat Resistant) (07.81)
The materials covered by this specification are intended for the production of items, such as sheets, mouldings and certain extrusions, where resistance to atmospheric ageing and ozone attack coupled...

References

Advertisement