IEC 60489-3
Methods of Measurement for Radio Equipment Used in the Mobile Services - Part 3: Receivers Employing A3E, F3E or G3E Emissions
| Organization: | IEC |
| Publication Date: | 1 January 1988 |
| Status: | active |
| Page Count: | 222 |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
| ICS Code (Radiocommunications): | 33.060 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
This standard refers specifically to mobile radio receivers having audio-frequency bandwidths generally not exceeding 10 kHz for the reception of voice and other types of signals, using:
a) angle modulation (phase/frequency modulation), or
b) double-sideband amplitude modulation with full carrier.
This standard is intended to be used in conjunction with IEC Publication 489-1. The supplementary terms and definitions and the conditions of measurement set forth in this standard are intended for type tests and may also be used for acceptance tests.
Document History