DOD - DESC-DWG-77046
MICROCIRCUITS, DIGITAL, CMOS, QUAD 2-INPUT NAND GATE WITH SCHMITT TRIGGERS, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 30 March 1990 |
| Status: | active |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices."
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 4093B Quad 2-input NAND gate with Schmitt triggers 02 4093B Quad 2-input NAND gate with Schmitt triggers
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline C D-4 (14-lead, .785″ × .310″ × .200″), dual-in-line package D F-4 (14-lead, .390″ × .260″ × .085″), flat package
Supply voltage range (VDD), Device type 01 - - −0.5 V dc to +18 V dc 1/ Supply voltage range (VDD), Device type 02 - - −0.5 V dc to +20 V dc 1/ Input voltage range - - - - - - - - - - - - - - −0.5 V dc to VDD +0.5 V dc DC input current - - - - - - - - - - - - - - - ±10 mA Storage temperature range - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - 500 mW dc 2/ Lead temperature (soldering, 10 seconds)- - - - +300°C Thermal resistance, junction-to-case (θJC)- - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - +175°C
Supply voltage range (VDD), Device type 01 - - - +3.0 V dc to +15 V dc Supply voltage range (VDD), Device type 02 - - - +3.0 V dc to +18 V dc Case operating temperature range (TC) - - - - - −55°C to +125°C Maximum low level input voltage (VIL): VDD = 5 V dc - - - - - - - - - - - - - - - - - - 1.5 V dc VDD = 15 V dc - - - - - - - - - - - - - - - - - 4.0 V dc Minimum high level input voltage (VIH): VDD = 5 V dc - - - - - - - - - - - - - - - - - - 3.5 V dc VDD = 15 V dc - - - - - - - - - - - - - - - - - 11.0 V dc
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History