DLA - SMD-5962-88613 REV B
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT ERROR DETECTION AND CORRECTION UNIT, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 25 November 1991 |
| Status: | active |
| Page Count: | 24 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function Detect time Correct time 01 39C60A 16-bit EDCU 24 ns 35 ns 02 39C60 16-bit EDCU 36 ns 73 ns 03 29C60A 16-bit EDCU 24 ns 35 ns
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline T See figure 1 (48-lead, 1.730" × .410" × .190"), dual-in-line package U C-6 (52 terminal, .761" × .761" × .120"), square chip carrier package X D-14 (48-lead, 2.435" × .620" × .225"), dual-in-line package Y See figure 1 (48-lead, 1.235" × .660" × .060"), flat package Z See figure 1 (52 terminal, .761" × .761" × .075"), square chip carrier package
Voltage on any pin relative to ground- - - - - - - −0.5 V dc to +7.0 V dc DC output current into outputs - - - - - - - - - - 30 mA Storage temperature range- - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - 1.0 W 1/ Lead temperature (soldering, 10 seconds) - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases T, Y, Z - - - - - - - - - - - - - - - - - 30°C/W 2/ Cases X and U - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C. Junction temperature (TJ)- - - - - - - - - - - - - +175°C
Supply voltage (VCC) - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Minimum input high voltage (VIH) - - - - - - - - - 2.0 V dc Maximum input low voltage (VIL)- - - - - - - - - - 0.8 V dc Case operating temperature range (TC)- - - - - - - −55 C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History