IEC 61880-2
Video Systems (525/60) Video and Accompanied Data Using the Vertical Blanking Interval Analogue Interface Part 2: 525 Progressive Scan System
| Organization: | IEC |
| Publication Date: | 1 September 2002 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Video systems): | 33.160.40 |
scope:
This part of IEC 61880 specifies the aspect ratio code and the copy control information code and the method of transfer of these codes in the vertical blanking interval of the luminance signal. It is applicable to the transfer of video related information with the video signal through the baseband analogue signal of the 525-line/60-frame progressive scan video system.
This standard is applicable to analogue video signal interfaces between digital and analogue video equipment as follows:
- digital video equipment to digital video equipment;
- digital video equipment to analogue video equipment;
- analogue video equipment to digital video equipment;
- analogue video equipment to analogue video equipment.
Document History