BSI - BS A 359
Nuts, Barrel, Self-Locking, Floating, with MJ Threads, Classifications: 900 MPa (at Ambient Temperature)/235 Degrees C, 1100 MPa (at Ambient Temperature)/235 Degrees C, 1250 MPa (at Ambient Temperature)/235 Degrees C, 1550 MPa (at Ambient Temperature)/235 Degrees C - Dimensions
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 March 2000 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
Document History
BS A 359
March 15, 2000
Nuts, Barrel, Self-Locking, Floating, with MJ Threads, Classifications: 900 MPa (at Ambient Temperature)/235 Degrees C, 1100 MPa (at Ambient Temperature)/235 Degrees C, 1250 MPa (at Ambient Temperature)/235 Degrees C, 1550 MPa (at Ambient Temperature)/235 Degrees C - Dimensions
A description is not available for this item.