UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SSPC PAINT 101

Aluminum Alkyd Paint Leafing (Type I) and Non-Leafing (Type II)

active, Most Current
Buy Now
Organization: SSPC
Publication Date: 1 November 1982
Status: active
Page Count: 6
scope:

This specification covers two types of aluminum alkyd paint for steel. Both have good weathering in rural, industrial, and marine atmospheres. They are also excellent paints for interiors. These paints are not intended for use over bare steel.

These paints are suitable for exposures in Environmental Zones 1A (interior, normally dry) and 1B (exterior, normally dry) and are intended for brush or spray application over rust inhibitive priming paints, over themselves, or over other oleoresinous paints. Each paint is suitable as an intermediate or topcoat and is to be applied in accordance with SSPC PA 1, "Shop, Field, and Maintenance Painting of Steel."

Two types are available under this specification. Type I covers a leafing aluminum paint intended as a finish paint and Type II covers a non-leafing aluminum paint intended as an intermediate coat to provide contrast with the Type I finish coat.

Document History

January 1, 1991
Aluminum Alkyd Paint Leafing (Type I) and Non-Leafing (Type II)
A description is not available for this item.
SSPC PAINT 101
November 1, 1982
Aluminum Alkyd Paint Leafing (Type I) and Non-Leafing (Type II)
This specification covers two types of aluminum alkyd paint for steel. Both have good weathering in rural, industrial, and marine atmospheres. They are also excellent paints for interiors. These...
November 1, 1982
Aluminum Alkyd Paint Leafing (Type I) and Non-Leafing (Type II)
This specification covers two types of aluminum alkyd paint for steel. Both have good weathering in rural, industrial, and marine atmospheres. They are also excellent paints for interiors. These...

References

Advertisement