NPFC - MIL-S-24149/6
STUDS, WELDING, TYPE VIII, CLASS 1, 2, 3, CORROSION-RESISTANT STEEL FOR STORED ENERGY (CAPACITOR DISCHARGE) ARC WELDING
| Organization: | NPFC |
| Publication Date: | 27 March 1989 |
| Status: | active |
| Page Count: | 5 |
scope:
This specification sheet is approved for use by the Naval Sea Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DoDISS) specified in the solicitation: MIL-S-24149(SH). TABLE II. Length part numbers.
L M24149/6
±0.031 dash no.
--------------------
TABLE III. Length part numbers.
L M24149/6
± 0.031 dash no.
--------------------
Document History