BSI - BS 4377
Specification for Tapping of Holes to Receive Wire Thread Inserts (ISO Metric Threads)
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 May 1991 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Other fasteners): | 21.060.99 |
| ICS Code (Metric screw threads): | 21.040.10 |
scope:
Specifies limits of size for tapped holes to accomodate wire thread inserts to provide ISO metric thread sizes from M1.6 (1.6 mm diameter) to M39 (39 mm diameter) inclusive.
Document History
BS 4377
May 31, 1991
Specification for Tapping of Holes to Receive Wire Thread Inserts (ISO Metric Threads)
Specifies limits of size for tapped holes to accomodate wire thread inserts to provide ISO metric thread sizes from M1.6 (1.6 mm diameter) to M39 (39 mm diameter) inclusive.
May 31, 1991
Tapping of Holes to Receive Wire Thread Inserts (ISO Metric Threads)
A description is not available for this item.
April 30, 1980
Specification for Tapping of Holes to Receive Wire Thread Inserts (ISO Metric Threads)
Specifies limits of sizes for tapped holes to accommodate wire to provide ISO metric thread sizes from M2 to M39 diameter inclusive. Recommends screwing taps and also a gauging system for checking...