DS/CLC/TR 60034-18-32
Rotating electrical machines - Part 18-32: Functional evaluation of insulation systems - Test procedures for form-wound windings - Electrical evaluation of insulation systems used in machines up to and including 50 MVA and 15 kV
| Organization: | DS |
| Publication Date: | 8 October 2004 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Rotating machinery in general): | 29.160.01 |
scope:
This section of IEC 60034-18 is a technical report that describes test procedures for the evaluation of electrical endurance of insulation systems and their use or proposed use i a.c. or d.c. rotating electrical machines up to and including 50 MVA and between 1 kV and 15 kV using form-wound windings. The test procedures are comparative in nature, such that the performance of a candidate insulation system is compared to that of a reference insulation system with proven service experience.
Document History