UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - CAN/CSA-Z243.227-90

Information Processing - Text and Office Systems - Office Document Architecture (ODA) and Interchange Format - Part 7: Raster Graphics Content Architectures

inactive, Most Current
Organization: CSA
Publication Date: 1 August 1990
Status: inactive
Page Count: 59
scope:

The purpose ol ISO 8613 is to facilitate the interchange of documents.

In the context of ISO 8613, documents are considered to be items such as memoranda, letters, invoices, forms and reports, which may include pictures and tabular material. The content elements usedwithin thedocuments may Include graphic characters, geometric graphics elements and raster graphics elements,allpotentialiy within one document.

NOTE - ISO 8613 Is designed to allow (or extensions, including typographical features, colour, spreadsheets and additional types of content such as sound.

ISO 8613 applies to the interchange of documents by means of data communications or the exchange of storage media.

It provides for the interchange of documents for either or both of the following purposes:

- to allow presentation as intended by the originator;

- to allow processing such as editing and reformatting.

The composition of a document in interchange can take several forms:

- formatted form, allowing presentation of the document;

- processable form, allowing processing of the document;

- formatted processable form, allowing both presentation and processing.

ISO 8613 also provides for the interchange of ODA information structures used for the processing of interchanged documents.

Furthermore. ISO 8613 allows for the inierchange of documents containing one or more different types of content, such as character text, images, graphics and sound.

This part of ISO 8613 defines:

- the raster graphics content architectures that can be used in conjunction with the document architecture defined in ISO 8613-2;

- the internal structure of content portions that are structured according to a raster graphics content architecture;

- those aspects of positioning and imaging applicable to the presentation of raster graphics contents in a basic layout object;

- a content layout process which, together with the document layout process defined in ISO 8613-2, specifies the method for determining the dimensions of basic layout objects for raster graphics content portions;

- the presentations and content portion attributes applicable to raster graphics content architectures

Document History

CAN/CSA-Z243.227-90
August 1, 1990
Information Processing - Text and Office Systems - Office Document Architecture (ODA) and Interchange Format - Part 7: Raster Graphics Content Architectures
The purpose ol ISO 8613 is to facilitate the interchange of documents. In the context of ISO 8613, documents are considered to be items such as memoranda, letters, invoices, forms and reports, which...

References

Advertisement