UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DLA - SMD-5962-88572 REV B

MICROCIRCUIT, DIGITAL, NMOS INTERRUPT GENERATOR, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 7 November 1991
Status: active
Page Count: 20
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 68154 Interrupt generator

The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline Q D-5 (40-lead, 2.096" × .620" × .225") dual-in-line package

Supply voltage range - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc Voltage applied to output in off-state - - - - - - - - - −0.5 V dc to +5.5 V dc Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD)1/ - - - - - - - - - - - - - 1.2 W Lead temperature (soldering, 5 seconds) - - - - - - - - - +300°C Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C Thermal resistance, junction-to-case (θJC) - - - - - - - See MIL-M-38510, appendix C

Supply voltage range (VCC) - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc High level input voltage (VIH)- - - - - - - - - - - - 2.0 V to VCC Low level input voltage (VIL) - - - - - - - - - - - - 0.8 V dc ([L bar][D bar][T bar][A bar][C bar][K bar]) low level output current - - - - - - - - - - 20 mA Low level output current (all other outputs) - - - - 8.0 mA High level output current - - - - - - - - - - - - - - −400 mA Case operating temperature range (TC) - - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

SMD-5962-88572 REV B
November 7, 1991
MICROCIRCUIT, DIGITAL, NMOS INTERRUPT GENERATOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
July 27, 1990
MICROCIRCUIT, DIGITAL, NMOS INTERRUPT GENERATOR, MONOLITHIC SILICON
A description is not available for this item.
April 5, 1988
MICROCIRCUIT, DIGITAL, NMOS INTERRUPT GENERATOR, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement