BSI - BS EN ISO/IEC 7487-1
Information Technology - Data Interchange on 130 mm (5,25 in) Flexible Disk Cartridges Using Modified Frequency Modulation Recording at 7958 ftprad, 1,9 tpmm (48 tpi), on Both Sides - ISO type 202 Part 1: Dimensional, Physical and Magnetic Characteristics
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 August 1995 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Magnetic disks): | 35.220.21 |
Document History
BS EN ISO/IEC 7487-1
August 15, 1995
Information Technology - Data Interchange on 130 mm (5,25 in) Flexible Disk Cartridges Using Modified Frequency Modulation Recording at 7958 ftprad, 1,9 tpmm (48 tpi), on Both Sides - ISO type 202 Part 1: Dimensional, Physical and Magnetic Characteristics
A description is not available for this item.