UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

MODUK - TS 10321A

Expanded Polyethylene Sheet, High Density Types GP and QX

active, Most Current
Organization: MODUK
Publication Date: 31 July 1986
Status: active
Page Count: 9
scope:

This specification relates to natural or black expanded polyethylene sheet of nominal density 145 kg/m3, for use in cushion packaging applications.

The designation 'Type GP' indicates the material is of a quality suitable for general application.

The designation 'Type QX' indicates that the material is of a quality suitable for certain applications where a high degree of compatibility with explosives is a requirement and the composition may, therefore, be restricted. However, compatibility with all explosives in all environments has not been established and Design Authorities should seek advice on particular applications from the Director, Royal Armaments Research and Development Establishment, Waltham Abbey, Essex EN9 1AX.

Attention is drawn to Def Stan 13-102.

Document History

TS 10321A
July 31, 1986
Expanded Polyethylene Sheet, High Density Types GP and QX
This specification relates to natural or black expanded polyethylene sheet of nominal density 145 kg/m3, for use in cushion packaging applications. The designation 'Type GP' indicates the material...

References

Advertisement