BSI - BS 759-1
Valves, Gauges and Other Safety Fittings for Application to Boilers and to Piping Installations for and in Connection with Boilers - Part 1: Specification for Valves, Mounting and Fittings
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 29 February 1984 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Burners and boilers in general): | 27.060.01 |
scope:
Specifies requirements for safety fittings excluding safety valves for boiler installations where the steam pressure exceeds 1 bar gauge or, in the case of hot water boilers, the rating is 44 kW and above.
Document History
BS 759-1
February 29, 1984
Valves, Gauges and Other Safety Fittings for Application to Boilers and to Piping Installations for and in Connection with Boilers - Part 1: Specification for Valves, Mounting and Fittings
Specifies requirements for safety fittings excluding safety valves for boiler installations where the steam pressure exceeds 1 bar gauge or, in the case of hot water boilers, the rating is 44 kW and...