UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

MODUK - DEF STAN 59-40: PART 9

Inter-Circuit Terminations Part 9: Modular Terminal Blocks, Rail Mounted, for Use in Enclosures Sectional Specification

inactive, Most Current
Organization: MODUK
Publication Date: 1 January 1990
Status: inactive
Page Count: 33
scope:

This part of Standard specifies the requirements necessary for the Qualification Approval of Modular Terminal Blocks, Rail Mounted, for Use in Enclosures- Sectional Specification, supported by mounting rails qualified to BS 5584, BS 5825 and BS 6273, for Ministry of Defence use. It is to be used in conjunction with the Generic and appropriate Defence Standard Detail specification.

It applies to terminal blocks with screw or screwless type terminal intended to connect round copper-conductors with or without special preparation, having a cross-sectional area of 0.2 mm2 to 2.5 mm2, into circuits of a maximum distribution voltage not exceeding 600 vrms up to 60 HZ or 240 V dc.

Document History

DEF STAN 59-40: PART 9
January 1, 1990
Inter-Circuit Terminations Part 9: Modular Terminal Blocks, Rail Mounted, for Use in Enclosures Sectional Specification
This part of Standard specifies the requirements necessary for the Qualification Approval of Modular Terminal Blocks, Rail Mounted, for Use in Enclosures- Sectional Specification, supported by...

References

Advertisement