IEC 60169-25
Radio-Frequency Connectors Part 25: Two-Pole Screw (3/4-20 UNEF) Coupled Connectors for Use with Shielded Balanced Cables Having Twin Inner Conductors with Inner Diameter of Outer Conductor 13,56 mm (0,534 in) (Type TWHN)
| Organization: | IEC |
| Publication Date: | 1 March 1992 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
Shielded balanced cables having twin inner conductors are being used extensively in North America and Europe in data processing systems. These cables are used to interconnect parts of computer systems which feature 2-pole screw (3/4-20 UNEF) coupled connectors having an inner diameter of outer conductor (IDOC) of 13,56 mm (0,534 in). These connectors (Type TWHN) originated in the United States and the original dimensions are inches.
Only the mating face details and gauge information are included for standardization.
Document History