ISO 1176
Road Vehicles - Masses - Vocabulary and Codes
| Organization: | ISO |
| Publication Date: | 1 January 1990 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Road vehicle engineering (Vocabularies)): | 01.040.43 |
| ICS Code (Road vehicles in general): | 43.020 |
scope:
This International Standard defines terms and codes for masses of road vehicles as defined in IS0 3633, with the exclusions indicated below, where these road vehicles are in a condition as first manufactured; they may be complete road vehicles or otherwise. The codes are intended to be used for the exchange of vehicle data and electronic processing.
The following vehicle types are excluded:
- specially designed vehicles for uses other than the transport of passengers and/or goods;
- motorcycles and mopeds, which are covered by IS0 6726[1];
- towed caravans, which are covered by IS0 7237[2].
This International Standard does not specify measuring procedures, units to be used or tolerances.
Document History