BSI - BS EN 2636
Aluminium Alloy AL-P6082-T6 Extruded Bars and Sections a or D Less Than or Equal to 200 mm with Peripheral Coarse Grain Control
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 February 1994 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aluminium): | 49.025.20 |
scope:
This standard specifies the requirements relating to extruded bars and sections in aluminium alloy, AL-P6082-, for use in the T6 condition, a or D less-than or equal to 200 mm, with peripheral coarse grain control, for aerospace applications.
Document History
BS EN 2636
February 15, 1994
Aluminium Alloy AL-P6082-T6 Extruded Bars and Sections a or D Less Than or Equal to 200 mm with Peripheral Coarse Grain Control
This standard specifies the requirements relating to extruded bars and sections in aluminium alloy, AL-P6082-, for use in the T6 condition, a or D less-than or equal to 200 mm, with peripheral coarse...