DIN EN 27436
Slotted set screws with cup point (ISO 7436:1983); german version EN 27436:1992
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 October 1992 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
Scope and field of application
This International Standard specifies the characteristics of slotted set screws with cup point and thread sizes from M 1,6 to M 12 inclusive and product grade A.
If other specifications are required, it is recommended that they should be selected from existing International Standards, for example ISO 261, ISO 888, ISO 965, ISO 3506, ISO 4759/1.
Document History
DIN EN 27436
October 1, 1992
Slotted set screws with cup point (ISO 7436:1983); german version EN 27436:1992
Scope and field of application
This International Standard specifies the characteristics of slotted set screws with cup point and thread sizes from M 1,6 to M 12 inclusive and product grade A.
If...