NEMA - C57.12.21
Pad-Mounted, Compartmental-Type, Self-Cooled, Single-Phase Distribution Transformers with High-Voltage Bushings; High -Voltage, 34 500 GrdY/19 920 Volts and Below; Low-Voltage, 240/120 Volts; 167 KVA and Smaller, Requirements for
| Organization: | NEMA |
| Publication Date: | 1 January 1980 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This standard is intended for use as a basis for determining performance, interchangeability, and safety of the equipment covered, and to assist in the proper selection of such equipment.
This standard covers certain electrical, dimensional, and mechanical characteristics and takes into consideration certain safety features of single-phase, 60-Hz, mineral-oil-immersed
NOTE: Refer to latest federal regulations concerning PCB contamination in transformers.
This standard covers bushing and terminal arrangements for both radial and loop feed systems.
This standard does not cover the electrical and mechanical requirements of any accessory devices that may be supplied with the transformer.
All characteristics, definitions, terminology, and voltage designations and tests, except as otherwise specified herein, shall be in accordance with the American National Standards listed in Section 2.
This standard generally conforms with ANSI C57.12.20-1974 and C57.12.20a-1978.
Document History