BSI - BS EN 61300-3-27
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3: Examinations and Measurements Section 27: Measurement Method for the Hole Location of a Multiway Connector Plug
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 15 September 1997 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
Test to measure the hole location of a multiway connector plug which has multiple fibre holes for fibres.
Document History
January 19, 2021
Draft BS EN IEC 61300-3-27 Fibre optic interconnecting devices and passive components - Basic test and measurement procedures. Part 3-27: Examinations and measurements - Method for measurement of guidehole and fibre hole/core position of rectangular ferrules
A description is not available for this item.
October 14, 2019
Draft BS EN IEC 61300-3-27 Fibre optic interconnecting devices and passive components - Basic test and measurement procedures. Part 3-27: Examinations and measurements - Method for measurement of guidehole and fibre hole/core position of rectangular ferrules
A description is not available for this item.
BS EN 61300-3-27
September 15, 1997
Fibre Optic Interconnecting Devices and Passive Components - Basic Test and Measurement Procedures Part 3: Examinations and Measurements Section 27: Measurement Method for the Hole Location of a Multiway Connector Plug
Test to measure the hole location of a multiway connector plug which has multiple fibre holes for fibres.