UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO 11055

Flywheels for Reciprocating Internal Combustion Engines - Installation Dimensions for Clutches

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 December 1996
Status: active
Page Count: 11
ICS Code (Engine block and internal components): 43.060.10
scope:

This International Standard specifies the nominal dimensions and tolerances which affect the interchangeability between flywheels and spring-loaded single- or two-plate clutches.

The flywheels are for use on reciprocating internal combustion engines in conjunction with flywheel housings and clutch housings which are dealt with in IS0 7648 and IS0 7649.

Dimensions and tolerances not specified are left to the discretion of the component manufacturer.

This International Standard applies to reciprocating internal combustion engines, with the exception of engines for aircraft and passenger cars; it may be used for other engine applications where no specific International Standard exists.

NOTE- It is recognized that the dimensions shown in this International Standard may not be suitable for some designs in use at present, but they should be used for all new designs as a means of achieving rationalization in the future.

Document History

ISO 11055
December 15, 1996
Flywheels for Reciprocating Internal Combustion Engines - Installation Dimensions for Clutches
This International Standard specifies the nominal dimensions and tolerances which affect the interchangeability between flywheels and spring-loaded single- or two-plate clutches. The flywheels are...

References

Advertisement