(a) This Standard covers pressure–temperature ratings, materials, dimensions, tolerances, marking, testing, and methods of designating openings for pipe flanges and flanged fittings. Included are (1)...
The scope of this publication is the scope of the Industrial Automation Control Products and Systems Section. The purpose of this publication is to consolidate all standards of a general nature in...
This standard contains minimum requirements for carbon dioxide fire-extinguishing systems. This standard includes only the necessary essentials to make it workable in the hands of those skilled in...
This specification2 covers seamless carbon steel pipe for high-temperature service (Note 1) in NPS 1⁄8 to NPS 48 [DN 6 to DN 1200] (Note 2) inclusive, with nominal (average) wall thickness as given...
This specification2 covers seamless and welded black and hot-dipped galvanized steel pipe in NPS 1⁄8 to NPS 26 [DN 6 to DN 650] (Note 1), inclusive, with nominal wall thickness (Note 2) as given in...